EN
  • EN
  • DE

UCC28702DBVR

Part No UCC28702DBVR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Constant-Voltage, Constant-Current Controller With Primary-Side Regulation | IC REG CTRLR FLYBK ISO SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Supply Voltage 9V ~ 35V
Switching Frequency 1kHz ~ 130kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -20°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number UCC28702
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1276300-UCC28702DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28702DBVR CAD Model

Description

Introducing the UCC28702DBVR from Texas Instruments

The UCC28702DBVR is a high-performance, flyback power supply controller from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced component is designed to deliver highly efficient, isolated power with precise voltage and current regulation. Ideal for a wide range of applications, the UCC28702DBVR is especially suited for AC-to-DC power supplies that require a small form factor and high energy efficiency.

This innovative controller operates in constant voltage (CV) and constant current (CC) mode, making it perfect for applications such as smartphone and tablet adapters, power over Ethernet (PoE) systems, LED lighting, and smart metering. The UCC28702DBVR uses advanced control algorithms to optimize efficiency across a wide range of load conditions, significantly reducing power consumption in standby and no-load scenarios.

Equipped with a multi-mode control that seamlessly transitions between different operational modes, the UCC28702DBVR ensures optimal efficiency whether the power supply is under heavy load, light load, or no load at all. Its primary-side regulation (PSR) eliminates the need for an optocoupler, simplifying the design and improving reliability over time.

The UCC28702DBVR comes in a compact SOT-23-6 package, making it an excellent choice for space-constrained applications. Its integrated high-voltage startup circuit ensures quick system start-up and reduces standby power consumption. The device also features built-in protection mechanisms, such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding your power supply and the end application from various electrical hazards.

Key features of the UCC28702DBVR include:

  • Optimized for high efficiency across a wide load range
  • Primary-side regulation for reduced component count
  • Multi-mode control for excellent light-load efficiency
  • Integrated protections for enhanced safety and reliability
  • Compact SOT-23-6 package suitable for small form factor applications

Overall, the UCC28702DBVR by Texas Instruments is a top-tier choice for designers looking to create efficient, reliable, and compact power supply solutions. Its advanced features and protections ensure that your applications are powered safely and efficiently, maintaining the high standards expected from TI products.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0036 $50.1800
125+ $0.8235 $102.9375
190+ $0.7978 $151.5820
260+ $0.7720 $200.7200
335+ $0.7463 $250.0105
450+ $0.6691 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess