EN
  • EN
  • DE

TL431AFDT

Part No TL431AFDT
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin SOT-23 / IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 053135-TL431AFDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL431
Introduction Date June 08, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TL431AFDT CAD Model

Description

Product Overview: NXP TL431AFDT

The NXP TL431AFDT is a precision programmable reference shunt regulator, renowned for its flexibility and accuracy in voltage regulation. This semiconductor device is designed to provide a stable reference voltage over a wide range of operating conditions, making it an ideal choice for power supply and voltage regulation applications across various industries.

Key Features

  • Voltage Range: The TL431AFDT offers a broad programmable output voltage range from 2.5V to 36V, allowing for versatile applications in different circuit designs.
  • High Precision: With a typical output voltage tolerance of ±0.5%, this device ensures precise voltage regulation, which is critical for sensitive electronic components.
  • Low Operational Current: It operates with a minimal cathode current ranging from 1mA to 100mA, contributing to energy-efficient designs.
  • Temperature Stability: The temperature compensated design allows the TL431AFDT to maintain a stable output voltage over a temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • Package: The device comes in a small outline transistor (SOT-23) package, which is suitable for high-density PCB layouts.

Applications

The TL431AFDT's versatility makes it suitable for a variety of applications, including:

  • Adjustable voltage and current regulation for power supplies.
  • Voltage monitoring in battery chargers, consumer electronics, and automotive systems.
  • Switch-mode power supply (SMPS) error amplifier.
  • Reference voltage source in precision applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The TL431AFDT is manufactured under stringent quality control processes, ensuring it meets the industry standards for performance and longevity.

Ordering Information

The NXP TL431AFDT is available for order, with options for bulk or reel packaging to suit various manufacturing requirements. For detailed ordering and product information, it is recommended to consult the latest datasheets and NXP support resources.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1771 $50.4735
605+ $0.1657 $100.2485
940+ $0.1600 $150.4000
1,350+ $0.1486 $200.6100
1,750+ $0.1429 $250.0750
2,190+ $0.1372 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess