EN
  • EN
  • DE

ST72F324BK2T3TR

Part No ST72F324BK2T3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72
Standard Package 2,400
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263300-ST72F324BK2T3TR
Ultra Librarian 3D Model Ultra Librarian ST72F324BK2T3TR CAD Model

Description

The ST72F324BK2T3TR is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This device is part of the ST7 family, which is designed for a wide range of applications requiring robust performance in demanding environments. The ST72F324BK2T3TR is a versatile MCU that is ideal for automotive, industrial, and consumer applications where reliability and efficiency are paramount.

Key Features

  • Core: The MCU is built around an 8-bit CPU core, offering a good balance between processing power and power consumption, making it suitable for low-power applications.
  • Memory: It comes with 16KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it includes 1KB of RAM for temporary data storage and efficient processing.
  • Clock Speed: With a maximum clock speed of 8 MHz, the ST72F324BK2T3TR can handle a variety of tasks quickly and efficiently.
  • I/O Ports: The device offers a range of input/output ports, providing flexibility in connecting to other components and peripherals.
  • Operating Voltage: It operates at a voltage range of 3.0V to 5.5V, accommodating various power supply configurations and ensuring compatibility with other system components.
  • Temperature Range: The MCU is designed to operate over an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: The ST72F324BK2T3TR comes in a 32-pin LQFP package, which is conducive for space-constrained applications while still providing enough pins for necessary functionalities.

Applications

The versatility of the ST72F324BK2T3TR makes it an excellent choice for a wide array of applications. It is particularly well-suited for automotive systems, such as engine management and body control modules. In the industrial sector, it can be used in process control systems, automation, and robotics. Consumer electronics, such as home appliances and personal gadgets, also benefit from the integration of this reliable MCU.

Conclusion

Overall, the ST72F324BK2T3TR from STMicroelectronics is a robust and reliable microcontroller that offers a great blend of performance, power efficiency, and flexibility. Its comprehensive feature set and wide operating range make it a smart choice for designers and engineers looking for an MCU that can meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess