EN
  • EN
  • DE

ST72F324BJ6T3

Part No ST72F324BJ6T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-LQFP
Win Source Part Number 1260403-ST72F324BJ6T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F324BJ6
Introduction Date October 16, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ6T3 CAD Model

Description

ST72F324BJ6T3 Microcontroller - STMicroelectronics

The ST72F324BJ6T3 is a high-performance 8-bit microcontroller from STMicroelectronics, designed for a wide range of applications requiring robustness, reliability, and efficient data processing capabilities. This versatile microcontroller is based on the industry-proven ST7 core, operating at a maximum frequency of 8 MHz, and is an ideal choice for automotive, industrial control systems, and smart devices.

Key Features

  • Core: 8-bit ST7 CPU core, capable of reaching up to 8 MHz clock speed.
  • Memory: 32 Kbytes of Flash program memory with read-while-write capability, ensuring high performance and flexibility for software updates.
  • RAM: 1 Kbyte of true data EEPROM with block protection and 1.5 Kbytes of RAM.
  • I/O Ports: 28/32 multifunctional bidirectional I/O lines, all of which can be mapped on interrupt capabilities.
  • Timers: Three 16-bit timers with four input captures/output compare functions and an additional 8-bit timer with a prescaler.
  • Communication Interfaces: Integrated UART for serial communication, SPI and I2C interfaces for multi-master communications.
  • Analog Features: 10-bit ADC with 8 multiplexed channels, allowing for precise analog signal measurements.
  • Operating Voltage: 3.0 to 5.5 V operating range, accommodating a variety of power sources and conditions.
  • Temperature Range: Industrial temperature range from -40°C to 85°C.

Applications

The ST72F324BJ6T3 microcontroller is engineered to address the needs of complex applications. It is especially suitable for:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Consumer electronics
  • Embedded systems requiring robust serial communication capabilities

Package and Quality

The device is available in a 44-pin TQFP package, providing ample I/O options for interfacing with external components. STMicroelectronics ensures high manufacturing standards, and the ST72F324BJ6T3 is compliant with the RoHS directive and is qualified for industrial grade quality, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess