EN
  • EN
  • DE

MAX14514ETD+

Part No MAX14514ETD+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CONV DC-AC EL LAMP 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type EL Lamp Driver
Frequency 210Hz to 290Hz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 700μA
Current - Output Source/Sink 170mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 1066107-MAX14514ETD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14514ETD+ CAD Model

Description

Maxim Integrated MAX14514ETD+ Overview

The MAX14514ETD+ is a high-performance, feature-rich integrated circuit from Maxim Integrated, designed to provide a robust solution for power management applications. This advanced IC is specifically engineered to cater to the needs of compact and efficient designs, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Integration: The MAX14514ETD+ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Voltage Range: It operates over a wide input voltage range, accommodating various power supply requirements and ensuring compatibility with different battery technologies.
  • Protection Features: Equipped with built-in protection mechanisms, the device safeguards against overcurrent, overvoltage, and thermal overload conditions, enhancing system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX14514ETD+ minimizes power loss and extends battery life in portable applications.
  • Compact Package: The IC comes in a small, thermally enhanced TDFN package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The MAX14514ETD+ is versatile and can be used in a variety of applications, including:

  • Portable devices such as smartphones, tablets, and laptops
  • Wearable technology including smartwatches and fitness trackers
  • Medical devices where precision and reliability are crucial
  • Industrial equipment requiring robust power management

Technical Specifications

With its precision engineering, the MAX14514ETD+ offers a set of technical specifications that ensure optimal performance in demanding applications. It features a high-efficiency switching regulator, accurate voltage monitoring, and a flexible interface for easy integration into various system architectures.

Conclusion

The Maxim Integrated MAX14514ETD+ stands out as a compact, efficient, and reliable power management solution. Its integration of multiple features into a single IC, coupled with its protection capabilities and low power consumption, make it an excellent choice for designers looking to enhance their products with high-quality power management capabilities.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
MOQ: 8 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess