EN
  • EN
  • DE

ST72F321R6TA

Part No ST72F321R6TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 066187-ST72F321R6TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321R6TA CAD Model

Description

STMicroelectronics ST72F321R6TA Microcontroller

The ST72F321R6TA is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is based on the ST7 family, which is renowned for its robust architecture, enhanced peripheral set, and low power consumption, making it an ideal choice for both industrial and consumer products.

With 32KB of Flash program memory, the ST72F321R6TA provides ample space for complex programs and algorithms. This non-volatile memory allows for reliable storage of code, ensuring that the device can retain its program even after power cycles. The inclusion of 1KB of RAM further enhances its computational capabilities, allowing for efficient data manipulation and storage during operation.

One of the key features of the ST72F321R6TA is its clock, reset, and supply management. The flexible clock control system includes an oscillator safeguard to maintain stable operation under varying conditions. Additionally, the low voltage detector (LVD) and auxiliary voltage detector (AVD) ensure the microcontroller operates safely within its power supply specifications, protecting against potential damage caused by irregular power levels.

In terms of connectivity and I/O, the ST72F321R6TA shines with its rich peripheral set. It includes multiple 16-bit timers with input capture and output compare capabilities, a 10-bit ADC (Analog-to-Digital Converter) with up to 16 channels, and a synchronous serial communication interface (SPI). These features allow the microcontroller to handle complex tasks and interface with a variety of sensors, actuators, and other electronic components.

The device also emphasizes security and data protection through a programmable watchdog timer that can reset the system in the event of a software error, and a single wire interface module for debugging purposes. Furthermore, the microcontroller supports in-circuit programming and in-application programming, enabling developers to update firmware without removing the microcontroller from its environment.

Overall, the ST72F321R6TA from STMicroelectronics is a highly capable and reliable microcontroller that offers a balance between performance, power efficiency, and advanced features, making it a top choice for developers in need of a robust microcontroller for their embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess