EN
  • EN
  • DE
  • IT

ST72F321J9TC

Part No ST72F321J9TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 44-LQFP
Win Source Part Number 133522-ST72F321J9TC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321J9TC CAD Model

Description

ST72F321J9TC Microcontroller from STMicroelectronics

The ST72F321J9TC is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high levels of integration and performance. This microcontroller is part of the ST7 family, which is renowned for its user-friendly interface and efficient operation.

At the heart of the ST72F321J9TC is a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz. It is equipped with 32K bytes of Flash program memory, which is both robust and flexible, allowing for in-application programming and reprogramming, which is essential for rapid development and prototyping. This feature significantly reduces time-to-market and enhances the adaptability of applications during their lifecycle.

The device also includes 1K bytes of RAM, providing sufficient space for running complex algorithms and managing data buffers. Additionally, it houses 256 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles, such as user settings or device calibration data.

Connectivity and interface options are abundant in the ST72F321J9TC. It provides a range of peripherals including an 8-channel, 10-bit analog-to-digital converter (ADC), which is perfect for interfacing with sensors and performing precise analog measurements. The microcontroller also features a synchronous serial communication (SSC) interface, allowing for easy connection to other microcontrollers, sensors, and peripherals.

For user interface applications, the ST72F321J9TC comes with a versatile 16-bit timer, which can be used for PWM generation, and an additional 8-bit timer for simple timing tasks. These timers are essential for tasks such as motor control, event counting, and time-based operations.

Safety and system reliability are enhanced with the inclusion of a watchdog timer, which helps to ensure the system continues to operate even under fault conditions. The device also supports low voltage detection, which protects the system from unstable operation due to insufficient power supply.

With its wide operating voltage range from 3.0 to 5.5 volts, the ST72F321J9TC is designed to function in various environments and applications, including industrial control systems, automotive modules, home appliances, and personal electronics. Its LQFP 32-pin package makes it compact and suitable for space-constrained applications.

The ST72F321J9TC microcontroller from STMicroelectronics is a powerful and reliable choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess