The MC1488MEL from ON Semiconductor is a high-performance quad line driver designed to interface data terminal equipment with data communications equipment. This device is particularly well-suited for applications requiring robust electrical performance and high reliability in data transmission.
Key Features:
- Interface Standard Compliance: The MC1488MEL complies with EIA-232-E and V.28 standards, ensuring compatibility with a wide range of communication protocols.
- Quad Channels: It features four independent driver channels, each capable of converting TTL or CMOS input levels to EIA-232-E levels.
- High Data Rates: This device supports data rates up to 120 kbps, making it ideal for high-speed serial communication applications.
- Short-Circuit Protection: Each driver channel is equipped with short-circuit protection, enhancing the durability and longevity of the device.
- Low Power Consumption: The MC1488MEL is designed for low power operation, which is critical for portable and battery-powered devices.
Applications:
The MC1488MEL is versatile and can be used in a diverse range of applications, including:
- Telecommunications equipment
- Serial data transmission
- Modem interfaces
- Terminal servers
- Industrial control systems
Product Specifications:
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: 0°C to +70°C
- Package: The MC1488MEL comes in a 14-lead SOIC package, providing a compact footprint for space-constrained applications.
With its robust design and adherence to industry standards, the MC1488MEL from ON Semiconductor is an excellent choice for designers looking to implement reliable line driving capabilities in their digital communication systems. Its combination of high-speed operation, protection features, and low power consumption makes it a versatile component for a wide array of electronic products.