EN
  • EN
  • DE

VF20100C

Part No VF20100C
Manufacturer Vishay
Catalog Electronic Wholesale
Description Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.50 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279182-VF20100C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VF20100C CAD Model

Description

The VF20100C is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-frequency rectification applications, such as switching power supplies, freewheeling diodes, and polarity protection. The key features of this device are its low forward voltage drop and fast switching speed.

Applications

  • Switching power supplies (SMPS)
  • Freewheeling diodes
  • Polarity protection
  • DC-DC converters
  • High-frequency inverters

Features

  • Schottky Barrier Diode: Provides fast switching speed and low forward voltage drop.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop (VF): Minimizes power losses and improves efficiency.
  • High Junction Temperature Capability: Operates reliably at elevated temperatures.
  • Pb-Free Package: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Fast Switching: Enables high-frequency operation and reduces switching losses.
  • Increased Reliability: High surge current capability provides protection against transient events.
  • Simplified Thermal Management: Low forward voltage drop reduces heat generation.
  • Environmentally Friendly: Pb-free package complies with RoHS regulations.

Additional Details

The VF20100C is typically used in applications where efficiency and fast switching are critical. The low forward voltage drop minimizes conduction losses, while the fast switching speed reduces switching losses. The high surge current capability provides added protection against voltage transients. The device is commonly available in a TO-220 package or similar. For detailed electrical characteristics, thermal specifications, and package dimensions, refer to the official Vishay datasheet. The VF20100C is a reliable and efficient choice for high-frequency rectification applications.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Nordic Semiconductors
Need more? Email Us
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Texas Instruments
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess