EN
  • EN
  • DE

ZM4744A 1W15V

Part No ZM4744A 1W15V
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case LL41
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712971-ZM4744A 1W15V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4744A 1W15V CAD Model

Description

The ZM4744A 1W15V is a high-quality Zener diode from STMicroelectronics, renowned for its reliability and performance in a wide range of electronic applications. With a nominal Zener voltage of 15V and a power dissipation capability of 1 watt, this diode is designed to provide excellent voltage regulation and protection for your circuits.

Key Features

  • Nominal Zener Voltage: 15V with a tolerance of ±5%, ensuring precise voltage regulation for your application.
  • Power Dissipation: Capable of dissipating 1 watt of power, making it suitable for handling moderate power levels in circuit protection or voltage reference roles.
  • Package Type: This component comes in a DO-41 package, which is a popular axial-lead, through-hole format that is easy to handle and solder, even for hobbyists or in educational settings.
  • Thermal Stability: The ZM4744A is characterized by its excellent thermal stability, maintaining consistent performance over a wide temperature range.
  • Low Dynamic Impedance: The dynamic impedance of the diode is kept low to ensure good performance in a variety of circuits, minimizing voltage variation under different current flows.

Applications

The ZM4744A 1W15V Zener diode is versatile and can be used in numerous electronic circuits and applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Power supply circuits
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ZM4744A 1W15V Zener diode is manufactured to stringent quality standards, ensuring that it meets the needs of both commercial and industrial customers. Whether for prototyping or mass production, this Zener diode is an excellent choice for designers seeking a reliable component with stable Zener voltage.

For detailed specifications, application notes, and additional resources, please visit the STMicroelectronics website or contact their support team. The ZM4744A 1W15V is ready to be integrated into your next project, offering the performance and reliability that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess