Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 120Kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX202IPWG4-ND,MAX202IPWG4,MAX202IPWE4,296-33344-5,2156-MAX202IPW,MAX202IPW-ND,MAX202IPWE4-ND,TEXTISMAX202IPW
Standard Package 90
Win Source Part Number 1075175-MAX202IPW
Ultra Librarian 3D Model Ultra Librarian MAX202IPW CAD Model

Description

The MAX202IPW is a robust, integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device falls under the category of RS-232 Interface IC and is primarily used for serial communication in a variety of electronic applications. It is engineered to convert TTL or CMOS logic levels to RS-232 and vice versa, enabling the connection between a microcontroller and a serial port.

Key Features

  • Interface Type: RS-232
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through-Hole
  • Package / Case: 16-TSSOP
  • Data Rate: Up to 120 kbps
  • ESD Protection: ±15kV Human Body Model (HBM)
  • Number of Drivers/Receivers: 2/2
  • Low Power Shutdown: Yes

Applications

The MAX202IPW is versatile and can be used in a wide range of applications, including:

  • Point-of-sale terminals
  • Computers and peripherals
  • Modems
  • Industrial control systems
  • Data acquisition systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the MAX202IPW is no exception. It features built-in electrostatic discharge (ESD) protection, which is crucial for the longevity and stable operation of electronic devices. The device is also designed to meet or exceed the requirements of the stringent industrial temperature range, ensuring its performance in harsh environments.

Easy Integration

The MAX202IPW's 16-TSSOP package allows for easy integration into existing designs, and its through-hole mounting type makes it suitable for various types of printed circuit boards. The device's low power shutdown feature ensures efficient power management, making it an excellent choice for battery-powered applications.

Overall, the MAX202IPW from Texas Instruments is a reliable and efficient solution for RS-232 communication, providing the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16TSSOP
Need more? Email Us
ECAD model for MAX232AEUE+
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $2.4593
ECAD model for ISL32601EFUZ-T7A
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.6299
ECAD model for MCP2544WFD-E/SN
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9580 $57.4800
125+ $0.8975 $112.1875
195+ $0.8671 $169.0845
280+ $0.8065 $225.8200
365+ $0.7762 $283.3130
455+ $0.7458 $339.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,910 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention