EN
  • EN
  • DE

ST72F321BJ7T6TR

Part No ST72F321BJ7T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Data RAM Size 1.5K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 123394-ST72F321BJ7T6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F321BJ7T6TR CAD Model

Description

ST72F321BJ7T6TR Microcontroller by STMicroelectronics

The ST72F321BJ7T6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust blend of features for a variety of applications. This MCU is part of the ST7 family, which is renowned for its reliability, efficiency, and ease of use in embedded systems.

Key Features:

  • Core: The device is built around an industry-standard 8-bit core, operating at a maximum frequency of 16 MHz. Its architecture is optimized for low power consumption and high-speed processing.
  • Memory: It includes 32KB of Flash program memory, which is ideal for storing large applications. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), providing flexibility for software updates.
  • RAM: The MCU comes with 1KB of RAM, allowing for efficient data manipulation and storage for temporary data during operation.
  • I/O Ports: The ST72F321BJ7T6TR offers a rich set of I/O ports, including 24 multifunctional bidirectional I/O lines, which are 5V tolerant for enhanced compatibility with peripheral devices.
  • Timers: It is equipped with an array of timers, including a main clock controller with an oscillator watchdog and a real-time base.
  • Communication Interfaces: The MCU supports multiple communication protocols, such as SPI, SCI interfaces, allowing for easy integration into communication-centric applications.
  • Analog Features: It features an 8-channel, 10-bit ADC with a conversion time of 3.44 µs, providing precise analog-to-digital conversion for sensor readings and other input data.
  • Supply Voltage: The operating voltage range is from 3.0V to 5.5V, which is suitable for various application environments.
  • Temperature Range: The device is designed to operate within a temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.
  • Packaging: This MCU is available in a 44-lead TQFP package, which is ideal for space-constrained applications.

Applications:

The ST72F321BJ7T6TR is versatile enough to be used in a wide range of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and personal electronic devices. Its robust feature set ensures that developers can implement complex functions while maintaining cost-effectiveness and reliability.

With its combination of performance, memory, and rich peripheral set, the ST72F321BJ7T6TR MCU from STMicroelectronics is an excellent choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess