EN
  • EN
  • DE

MAX2832ETM+

Part No MAX2832ETM+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description 2.4GHZ TO 2.5GHZ, 802.11G RF TRA / IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 48-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, OFDM, QPSK
Frequency 2.4GHz ~ 2.5GHz
Data Rate (Max) 54Mbps
Power - Output 21dBm
Sensitivity -76dBm
Serial Interfaces SPI
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 62mA ~ 78mA
Current - Transmitting 82mA ~ 104mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX2832
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 925301-MAX2832ETM+
Ultra Librarian 3D Model Ultra Librarian MAX2832ETM+ CAD Model

Description

Maxim Integrated MAX2832ETM+ Product Overview

The MAX2832ETM+ from Maxim Integrated is a highly integrated, single-chip, RF transceiver specifically designed for 2.4GHz to 2.5GHz 802.11g/b Wi-Fi applications. This advanced transceiver chip is an ideal solution for a wide range of wireless communication systems, offering exceptional performance, low power consumption, and a compact form factor.

Key Features

  • Fully Integrated RF Transceiver: The MAX2832ETM+ incorporates all the necessary RF functions for a complete 802.11g/b WLAN radio, simplifying design and reducing external component count.
  • High Performance: It provides excellent receiver sensitivity and robust output power, ensuring reliable communication over a broad range of conditions.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2832ETM+ offers power-saving features that extend battery life, making it suitable for portable applications.
  • Flexible Interface: The device includes a versatile SPI interface for easy connection to most baseband processors, providing seamless integration into existing designs.
  • Adjustable Output Power: The transmit power can be dynamically adjusted to meet the power requirements of different operating environments.
  • Compact Package: Housed in a 48-pin TQFN (6mm x 6mm) package, the MAX2832ETM+ saves board space and is optimal for space-constrained applications.

Applications

The MAX2832ETM+ is suitable for a diverse range of products and applications including:

  • Wireless Routers and Access Points
  • Home Networking Equipment
  • Wireless Multimedia Devices
  • Portable Battery-Powered Devices
  • Industrial Wireless Control
  • Wireless Security Systems

Maxim Integrated's commitment to quality and innovation ensures that the MAX2832ETM+ transceiver provides designers with a reliable, high-performance solution for integrating Wi-Fi connectivity into their products. With its combination of integration, efficiency, and compactness, this transceiver is an excellent choice for next-generation wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess