Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454924-MX25V80066ZNI02
Manufacturer Mxic
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 8Mbit
Memory Organization 4M x 2, 8M x 1
Memory Interface SPI
Clock Frequency 80MHz
Write Cycle Time - Word, Page 200µs, 5ms
Access Time 8ns
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Ultra Librarian 3D Model Ultra Librarian MX25V80066ZNI02 CAD Model

Description

The MX25V80066ZNI02 is an advanced 8Mb NOR CMOS flash memory device, offered by MXIC, a leading manufacturer in the memory segment. Designed for high-speed, reliable storage, this component features the MXSMIO (multi-I/O serial memory interface), enhancing its performance and versatility in a variety of applications. Encased in an 8-WSON package with dimensions of 6x5mm, it ensures a compact footprint, vital for modern electronic devices where space is at a premium. The device operates across a standard voltage range, making it suitable for a wide array of consumer electronics, automotive systems, and industrial controls. With its fast read and write capabilities, low power consumption, and robust storage integrity, the MX25V80066ZNI02 represents a top choice for developers seeking high-performance NOR flash solutions.

You May Also Be Interested in

Amd
8Mb Flash
Need more? Email Us
ECAD model for AM29F800BB-70EE
Amd
32M Flash
Need more? Email Us
ECAD model for AM29F032B-75EC
Micron Technology Inc.
32G NOR Flash
Need more? Email Us
ECAD model for MT28HL32GQBB3ERK-0GCT
SpecTek
128Gb NAND Flash
Need more? Email Us
ECAD model for FBNL85C71KDBABH6-10AR
Amd
4M Flash
Need more? Email Us
ECAD model for AM29F400BB-50SI
Microchip Technology
8Mb SPI Serial Flash
Need more? Email Us
ECAD model for 648205_SST25VF080B-50-4C-S2AF
Micron Technology Inc.
256Mb Multi I/O SPI NOR Flash IT
Need more? Email Us
ECAD model for N25Q256A11E1240G
Micron Technology Inc.
32Mb J3 Parallel NOR Flash
Need more? Email Us
ECAD model for RC28F320J3D75B
Micron Technology Inc.
32Mb Parallel NOR Flash
Need more? Email Us
ECAD model for M29F400FT55M3F2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention