EN
  • EN
  • DE

ST72C215G2B6

Part No ST72C215G2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32SDIP  /  ST7 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 3.2V ~ 5.5V
Data Converters A/D 6x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Base Product Number ST72C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 16
Win Source Part Number 965313-ST72C215G2B6
Ultra Librarian 3D Model Ultra Librarian ST72C215G2B6 CAD Model

Description

Overview of the ST72C215G2B6 Microcontroller

The ST72C215G2B6 is a versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust set of features for embedded control applications. This MCU is part of the ST7 family, which is known for its high performance and integration capabilities, making it suitable for a wide range of applications, from automotive to industrial control systems.

Key Features

  • Core: The ST72C215G2B6 is built around an 8-bit CPU core, providing a balanced trade-off between processing power and power consumption. This makes it an excellent choice for battery-powered or power-sensitive applications.
  • Memory: It comes with 8KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it includes 384 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile data storage.
  • Clock: The MCU supports a wide range of clock sources, including a crystal oscillator, an internal RC oscillator, and an external clock, providing flexibility in different system designs.
  • I/O Ports: The device features 35 I/O lines, which can be programmed to support various peripheral functions, allowing for versatile interfacing with external components.
  • Timers: Included are advanced timing features such as a main clock controller with a watchdog timer, a real-time base, and a complex timer structure for PWM generation and capture/compare functions.
  • Communication Interfaces: The ST72C215G2B6 supports multiple communication protocols, including SPI and I²C, facilitating easy integration into systems requiring serial data exchanges.
  • Analog Features: It also boasts an 8-channel, 10-bit Analog-to-Digital Converter (ADC), enhancing its capability to interface with analog sensors and transducers.
  • Operating Conditions: The MCU operates over a wide temperature range and has multiple power-saving modes, making it suitable for harsh environments and energy-efficient applications.

Applications

The ST72C215G2B6 is a highly adaptable microcontroller that can be employed in a vast array of applications. Its robust feature set makes it ideal for automotive systems, including body control modules and sensor interfaces. It is also well-suited for industrial applications, such as process control, automation, and robotics. Additionally, its low power consumption and rich peripheral set make it a good choice for consumer electronics and handheld devices.

With its combination of performance, memory options, and integrated peripherals, the ST72C215G2B6 from STMicroelectronics is a powerful and flexible solution for a multitude of embedded control challenges.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0395 $60.3950
24+ $4.9550 $118.9200
37+ $4.8002 $177.6074
50+ $4.6454 $232.2700
65+ $4.4906 $291.8890
87+ $4.0263 $350.2881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess