EN
  • EN
  • DE

UCC37324D

Part No UCC37324D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description DUAL 4-A PEAK HIGH SPEED LOW-SIDE POWER MOSFET DRIVERS | IC DUAL HS PWR FET DRVR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 15V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise / Fall Time 20ns, 15ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC37324
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276406-UCC37324D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC37324D CAD Model

Description

Product Overview: UCC37324D Dual 4-A Peak High-Speed Low-Side Power MOSFET Driver

The UCC37324D from Texas Instruments is a robust, high-speed, dual-channel MOSFET driver designed to drive N-channel power MOSFETs in a variety of applications. Its exceptional peak output current of 4 A, combined with its low-side driver architecture, makes it an ideal choice for high-performance power conversion and switching applications.

Key Features:

  • High Peak Output Current: Capable of delivering a peak current of 4 A, the UCC37324D ensures efficient charging and discharging of the gate capacitance of MOSFETs, resulting in rapid switching times.
  • Dual Independent Channels: This device features two independent driver channels that can be used in parallel for higher current applications or can be used to drive two separate MOSFETs.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4 V to 15 V, the UCC37324D offers flexibility in various circuit topologies and ensures compatibility with a broad range of MOSFETs.
  • Industry-Standard Pinout: The UCC37324D comes in an industry-standard 8-pin SOIC package, which facilitates easy integration into existing designs and PCB layouts.
  • High-Speed Operation: With its fast propagation delays and rise/fall times, this driver is suitable for high-frequency switching applications, leading to improved overall efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against over-temperature conditions, enhancing the reliability and longevity of the device.
  • Logic-Level Inputs: TTL and CMOS compatible input thresholds allow for direct interfacing with microcontrollers and other logic devices without the need for additional level-shifting circuitry.

Applications:

The UCC37324D is versatile enough to be used in a wide range of applications, including:

  • DC to DC converters
  • Motor controllers
  • Power supplies
  • Class D audio amplifiers

With its combination of high-speed operation, high peak output current, and dual-channel flexibility, the UCC37324D is a powerful solution for driving power MOSFETs in high-performance applications.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3548 $54.1920
90+ $1.1117 $100.0530
140+ $1.0769 $150.7660
195+ $1.0422 $203.2290
250+ $1.0075 $251.8750
335+ $0.9032 $302.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess