EN
  • EN
  • DE

ST72321B-D/RAIS

Part No ST72321B-D/RAIS
Manufacturer STMicroelectronics
Catalog Development Boards, Kits, Programmers - Accessories
Description BOARD DAUGHTER WITH ST72321
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Accessory Type Daughter Board
For Use With/Related Products ST7232X-SK/RAIS, ST72F321BAR9
Base Product Number ST72321
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 981954-ST72321B-D/RAIS
Ultra Librarian 3D Model Ultra Librarian ST72321B-D/RAIS CAD Model

Description

ST72321B-D/RAIS Microcontroller - STMicroelectronics

The ST72321B-D/RAIS is a robust 8-bit microcontroller from the reputable STMicroelectronics product line, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. This versatile MCU is built on a high-performance 8-bit core and is integrated with a rich set of peripherals, making it an ideal choice for automotive, industrial, and consumer applications that require reliable operation under varying conditions.

Key Features

  • Advanced 8-bit core operating at a maximum frequency of 16 MHz, providing a solid foundation for intensive processing tasks.
  • 8 to 32 Kbytes of Flash program memory, ensuring ample space for complex software routines and algorithms.
  • Integrated EEPROM for non-volatile data storage, allowing for the retention of critical information even after power cycles.
  • Up to 1 Kbyte of RAM, offering sufficient temporary data storage for runtime operations.
  • Comprehensive peripheral set including multiple 16-bit timers, a range of communication interfaces such as SPI, SCI, and I2C, and an 8-channel 10-bit ADC, catering to diverse I/O and interfacing requirements.
  • Watchdog timer and low voltage detector for system integrity and protection against unexpected failures.
  • Flexible clock control system with an internal RC oscillator and options for external crystal or resonator, allowing for precise timing adjustments tailored to specific application needs.
  • Robust I/O ports with high sink/source current capability, making it easy to drive LEDs or other peripherals directly.
  • Enhanced power management features with low power modes for energy-saving operations.
  • Available in a range of packages, including DIP, SO, and QFP, to fit various board layouts and space constraints.

Applications

The ST72321B-D/RAIS microcontroller is adept at handling tasks in environments that demand reliability and precision. It's commonly deployed in automotive control systems, industrial automation, home appliances, and consumer electronics, showcasing its adaptability across multiple sectors.

With its comprehensive feature set and robust design, the ST72321B-D/RAIS is engineered to meet the challenges of your sophisticated electronic designs, providing a cost-effective solution without compromising on performance.

You May Also Be Interested in

Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess