Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454054-MX25V4035FM2I
Manufacturer Macronix
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 108MHz
Write Cycle Time - Word, Page 100µs, 4ms
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian MX25V4035FM2I CAD Model

Description

Produced by Macronix MXIC, the MX25V4035FM2I is a 4Mb NOR Flash memory component that distinguishes itself by providing reliable, high-speed read and write capabilities crucial for a wide range of applications. NOR Flash memory, such as this, is particularly admired for its ability to offer full address and data buses accessibility, akin to RAM, making it an excellent choice for firmware storage, bootstrap loading, and small-application code storage in embedded systems. The device’s simple interface ensures ease in the integration with many types of microprocessors and microcontrollers. This product caters particularly to those designing consumer electronics, automotive devices, and industrial machinery requiring a stable, non-volatile memory module that supports quick and enduring data access. Macronix's commitment to quality ensures that this Flash memory module provides a reliable solution for developers needing efficient, low-density storage options.

You May Also Be Interested in

GigaDevice Semiconductor
512Mb(256Mx2) SPI NOR Flash WSON8
Need more? Email Us
ECAD model for GD25S512MDBEGR
Toshiba Semiconductor and Storage
128GB UFS4.0
Need more? Email Us
ECAD model for THGJFJT0E25BAIP
Microchip Technology
EEPROM 32K 4K X 8 2.5V SE EE IND 1/4AWP
Need more? Email Us
ECAD model for 24LC32AFT-I/ST
Western Digital
256GB UFS3.0 iNAND MC EU511
Need more? Email Us
ECAD model for SDINEDK4-256-1253
Toshiba Semiconductor and Storage
64GB NAND Flash BiCS
Need more? Email Us
ECAD model for TH58LJG9SA4BA8C
Micron Technology Inc.
4Tb NAND Flash
Lowest to $317.4737
ECAD model for MT29F4T08EULGEM4-ITF:G
Cypress Semiconductor Corp
F-RAM F-RAM
Need more? Email Us
ECAD model for CY15V102QN-50SXET
Micron Technology Inc.
TLC 8Tbit 8 154/195 LFBGA 8 CT
Need more? Email Us
ECAD model for MT29F8T08EULCHD5-T:C
Amd
512kb EPROM 64kx8
Need more? Email Us
ECAD model for AM27C512-70PI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention