EN
  • EN
  • DE

P87LPC768FD

Part No P87LPC768FD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Low power, low price, low pin count 20 pin microcontroller with 4 kB OTP 8-bit A/D,and Pulse Width Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234907-P87LPC768FD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC768FD CAD Model

Description

Product Overview: NXP P87LPC768FD Microcontroller

The NXP P87LPC768FD is a highly integrated microcontroller that is part of NXP's 80C51 microcontroller family. This robust and versatile microcontroller offers a perfect blend of power efficiency and performance, making it an ideal choice for a wide range of embedded applications. The P87LPC768FD is designed to deliver high-level functionality and reliability for applications requiring sophisticated control and monitoring capabilities.

Key Features

  • Core: An optimized 80C51 processor core that operates with a crystal frequency up to 20 MHz, providing quick and efficient execution of instructions.
  • Memory: Equipped with 4 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 256 bytes of RAM for dynamic data storage.
  • Digital Peripherals: Includes versatile I/O options with 21 general-purpose I/O pins, offering flexibility in interfacing with external devices and sensors.
  • Analog Features: An integrated 8-channel 10-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: Provides a variety of communication options such as UART for serial communication, I²C-bus for multi-master communication, and SPI for high-speed synchronous serial data transfer.
  • Timers and Counters: Features two 16-bit timers/counters that are useful for time-related operations like pulse generation, event counting, and interval timing.
  • Low Power Modes: Offers several power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered applications.
  • In-System Programming (ISP): Supports ISP and IAP for easy firmware updates and application flexibility without the need for external programming devices.

Applications

The P87LPC768FD microcontroller is highly suited for applications in industrial control systems, automotive electronics, consumer electronics, and communication systems. Its robust feature set also makes it an excellent choice for smart sensors, home automation, and portable devices.

Package and Quality

This microcontroller comes in a space-saving 28-pin TSSOP (Thin Shrink Small Outline Package) that is well-suited for compact PCB designs. NXP's commitment to quality ensures that the P87LPC768FD meets the stringent requirements of industrial-grade components, offering reliable performance in various environmental conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess