EN
  • EN
  • DE

ST72216/NMJ

Part No ST72216/NMJ
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343728-ST72216/NMJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72216/NMJ CAD Model

Description

The ST72216/NMJ is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide array of applications. This microcontroller is part of the ST7 family, which is renowned for its high integration, real-time capabilities, and low-power consumption, making it an ideal choice for industrial control, automotive, and consumer electronics.

Key Features

  • Core: The ST72216/NMJ is built around a high-performance 8-bit ST7 CPU core, which provides a maximum operating frequency of up to 16 MHz, ensuring swift execution of instructions and efficient system operation.
  • Memory: It boasts an on-chip memory featuring up to 16 Kbytes of Flash program memory, which is both reliable and offers the flexibility of in-circuit reprogramming. Additionally, it includes 512 bytes of RAM for efficient data manipulation and storage.
  • Peripherals: A wide range of integrated peripherals enhances the functionality of the ST72216/NMJ. These include an 8-channel, 10-bit A/D converter, a synchronous serial communication (SPI) interface, and an asynchronous serial communication (UART) interface for robust data communication.
  • Input/Output: The device provides up to 28 programmable I/O lines, which are highly configurable and allow for flexible connection to external devices and user interfaces.
  • Timers: It comes equipped with advanced timing features such as a main clock controller with a PLL and an 8-bit and 16-bit timer, which can be used for a range of timing-related tasks, including PWM generation and time-base generation.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 3.0V to 5.5V, making it suitable for both 3.3V and 5V applications.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The ST72216/NMJ is engineered for adaptability and can be employed in a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its robust set of features and capabilities, the ST72216/NMJ from STMicroelectronics is a reliable and cost-effective choice for designers and engineers looking to develop sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess