EN
  • EN
  • DE

PTZ13A

Part No PTZ13A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354537-PTZ13A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZ13A CAD Model

Description

The PTZ13A is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. Its primary function is to protect sensitive electronic circuits from damage caused by voltage transients, such as electrostatic discharge (ESD), inductive switching, and lightning strikes. The TVS diode rapidly clamps the voltage to a safe level, diverting excess current away from vulnerable components.

Applications

  • Automotive Electronics: Protecting ECUs, sensors, and communication interfaces in automotive systems.
  • Industrial Equipment: Safeguarding industrial control systems, PLCs, and motor drives.
  • Consumer Electronics: Providing ESD protection for smartphones, tablets, laptops, and other portable devices.
  • Telecommunications Equipment: Protecting network interfaces, modems, routers, and other communication infrastructure.
  • Power Supplies: Clamping voltage spikes and protecting downstream components in power supplies.

Features

  • High Surge Capability: Designed to withstand high surge currents without degradation, ensuring reliable protection.
  • Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Maintains a low clamping voltage to keep the voltage seen by protected components within safe limits.
  • Small Package Size: Enables easy integration into space-constrained applications.
  • High Reliability: Offers stable performance over a wide temperature range and operating conditions.

Benefits

  • Enhanced Circuit Protection: Provides robust protection against voltage transients and ESD.
  • Improved System Reliability: Minimizes the risk of component failure due to voltage surges.
  • Reduced Downtime: Prevents costly repairs and downtime by protecting critical circuits.
  • Increased Product Lifespan: Extends the useful life of electronic products.
  • Cost Savings: Reduces warranty claims and repair costs.

Additional Details

The PTZ13A has a typical breakdown voltage around 13V. Key specifications include peak pulse power (PPP), reverse standoff voltage (VRWM), and maximum clamping voltage (VC). Commonly available in surface-mount packages, it facilitates automated assembly. Detailed electrical characteristics can be found in the Rohm Semiconductor datasheet. Optimal PCB layout is critical for effective TVS diode performance. It is crucial to adhere to recommended mounting practices and account for trace impedance to minimize inductive effects which can compromise the protection offered by the TVS diode. The PTZ13A is designed to meet industry standards for ESD protection, ensuring compliance with regulatory requirements.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess