EN
  • EN
  • DE

ST62T65C6

Part No ST62T65C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194043-ST62T65C6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T65C6 CAD Model

Description

The ST62T65C6 is a feature-rich 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This versatile microcontroller is part of the ST62 family of high-performance, EPROM-based 8-bit MCUs. It is designed to cater to a wide range of applications, from automotive systems to industrial controls and consumer electronics, offering a perfect blend of power efficiency and reliability.

Key Features

  • CPU: 8-bit architecture that provides an excellent computational speed, ensuring efficient processing of tasks.
  • Memory: Comes with a 6K EPROM, providing ample space for application code, and 128 bytes of RAM for data storage.
  • Clock: Supports an external clock with a frequency of up to 8 MHz, delivering high-speed performance for time-sensitive applications.
  • I/O Ports: Features 28 versatile input/output lines that are configurable, allowing for flexible interfacing with peripherals and other devices.
  • Timer: Includes a main system timer with a watchdog capability, ensuring system reliability and preventing failures.
  • ADC: Equipped with an analog-to-digital converter, enabling the microcontroller to process analog signals for use in digital applications.
  • Operating Voltage: Operates within a range of 4.5V to 5.5V, suitable for various power supply conditions.

Applications

The ST62T65C6 microcontroller is an excellent choice for developers looking to implement microcontroller-based solutions in a variety of fields. Some of the typical applications include:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal health devices

Advantages

The ST62T65C6 stands out with its robust design and comprehensive feature set, making it a reliable and cost-effective solution for complex electronic designs. Its programmability, coupled with a wide range of peripherals, provides designers with the flexibility to create versatile and innovative products. Additionally, the support and documentation available from STMicroelectronics ensure that engineers can maximize the capabilities of this microcontroller for their specific needs.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6003 $69.2006
5+ $28.3899 $141.9495
7+ $27.5029 $192.5203
9+ $26.6158 $239.5422
12+ $25.7288 $308.7456
16+ $23.0665 $369.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess