Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr Panasonic Electric Works
Series ARS
Package Box
Coil Type Non Latching
Coil Current 16.7 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 30VDC - Max
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 10 ms
Release Time 6 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 70°C
Contact Material Gold Plating
Coil Power 200mW
Coil Resistance 720 Ohms
Base Product Number ARS10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Names ARS1012-ND,255-5282
Standard Package 50
Win Source Part Number 988544-ARS1012
Ultra Librarian 3D Model Ultra Librarian ARS1012 CAD Model

Description

The Panasonic Electric Works ARS1012 is a high-frequency (RF) relay component with a SPDT (1 Form C) contact form.

  • Contact Form: SPDT (1 Form C)
  • Contact Material: Gold Plating
  • Contact Rating (Current): 500 mA
  • Switching Voltage: 30VDC - Max
  • Coil Voltage: 12VDC
  • Coil Resistance: 720 Ohms
  • Coil Current: 16.7 mA
  • Operating Temperature: -40°C to 70°C
  • Mounting Type: Through-Hole
  • Must Operate Voltage: 9VDC
  • Must Release Voltage: 1.2VDC
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • Manufacturer: Panasonic Electric Works
  • Standard Package: 50 components

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 1A 3VDC / Telecom Relay DPDT (2 Form C) Through Hole
Lowest to $5.6651
ECAD model for G6KU-2P-Y DC3
Omron
RELAY TELECOM DPDT 1A 4.5VDC / Telecom Relay DPDT (2 Form C) Through Hole
Lowest to $5.7432
ECAD model for G6JU-2P-Y DC4.5
Panasonic
RELAY GENERAL PURPOSE SPDT 2A 9V
Need more? Email Us
ECAD model for DS1E-SL2-DC9V
Omron
RELAY TELECOM DPDT 1A 6V
Need more? Email Us
ECAD model for G6HK-2-DC6
Omron
RELAY TELECOM DPDT 1A 12V
Need more? Email Us
ECAD model for G6H-2-100-DC12
Kemet
RELAY GEN PURPOSE DPDT 2A 5VDC / General Purpose Relay DPDT (2 Form C) Surface Mount
Need more? Email Us
ECAD model for EE2-5SNUH-L
Panasonic
RELAY TELECOM DPDT 1A 6V
Lowest to $32.5970
ECAD model for AGN200A06
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 9V
Need more? Email Us
ECAD model for TXS2-L2-9V
Omron
RELAY GEN PURPOSE DPDT 1A 24V
Lowest to $52.2589
ECAD model for G6A-234P-ST-US DC24

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention