EN
  • EN
  • DE

ST62T60CB6

Part No ST62T60CB6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.8KB OTP 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 13
Program Memory Size 3.8KB (3.8K x 8)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 7x8b
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 037931-ST62T60CB6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST62T60CB6
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian ST62T60CB6 CAD Model

Description

ST62T60CB6 Microcontroller – STMicroelectronics

The ST62T60CB6 is a versatile 8-bit microcontroller from STMicroelectronics, a leader in the semiconductor industry. This microcontroller combines high-performance processing capabilities with advanced features, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • 8-Bit Core: At the heart of the ST62T60CB6 is an efficient 8-bit CPU, providing a perfect balance between processing power and power consumption, which is essential for cost-sensitive and energy-efficient designs.
  • On-Chip Memory: The device includes onboard ROM/EPROM/OTP memory options for program storage, as well as RAM for data handling, supporting complex applications without the need for external memory components.
  • Oscillator Options: A range of oscillator configurations are supported, including external, internal RC, and crystal, giving designers flexibility in choosing the best option for their specific application requirements.
  • I/O Ports: Multiple input/output ports provide the ability to interface with other components and peripherals, enhancing the microcontroller's adaptability to various tasks and environments.
  • Peripheral Features: The ST62T60CB6 comes equipped with a variety of built-in peripherals such as A/D converters, timers, and watchdog timers, which contribute to reducing the overall system cost and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller offers several power-saving modes, including WAIT and HALT modes, to extend battery life in portable applications.
  • Robust Design: The device is engineered to withstand harsh conditions and is compliant with industry-standard operating temperature ranges, making it reliable for use in challenging environments.

Applications:

The ST62T60CB6 excels in a variety of applications, such as automotive systems, home appliances, personal electronics, and industrial controls, where a combination of processing capability, interface flexibility, and reliability is crucial.

Conclusion:

STMicroelectronics' ST62T60CB6 microcontroller is a powerful and flexible solution that integrates a rich set of features to meet the needs of modern embedded systems. Its balance of performance, peripheral integration, and power efficiency makes it a go-to choice for designers looking to optimize their products for functionality and cost.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.9934 $111.9868
3+ $45.9434 $137.8302
4+ $44.5076 $178.0304
6+ $43.0720 $258.4320
7+ $41.6361 $291.4527
10+ $37.3289 $373.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,166 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess