EN
  • EN
  • DE

ST62T60C6

Part No ST62T60C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194037-ST62T60C6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T60C6 CAD Model

Description

The ST62T60C6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer a balanced combination of performance and power efficiency for a wide range of applications. This microcontroller is a member of the ST62xx 8-bit HCMOS MCU family, which is well-regarded for its robustness and reliability in various electronic devices.

Key Features

  • Integrated Memory: The ST62T60C6 comes with 8K bytes of OTP PROM, ensuring ample space for complex programs and data storage without the need for external memory components.
  • Clock Frequency: It operates at a maximum clock frequency of 8MHz, providing a good balance between speed and power consumption for a variety of tasks.
  • I/O Ports: The device includes 28/32 programmable I/O lines, allowing for flexible interfacing with peripheral devices and sensors.
  • ADC: An onboard 8-bit Analog-to-Digital Converter (ADC) with 16 channels enables the microcontroller to easily process analog signals, making it ideal for sensor-based applications.
  • Timers: It features flexible timers, including a main clock counter with an 8-bit pre-scaler and an 8-bit auto-reload timer, which are essential for time-sensitive operations.
  • Serial Communication: The ST62T60C6 supports serial communication through an SPI synchronous serial interface, facilitating easy data exchange with other microcontrollers and peripherals.
  • Power Saving Modes: With multiple power-saving modes, including HALT and WAIT, the microcontroller is capable of reducing power consumption significantly when the device is idle or performing minimal tasks.

Applications

The versatility of the ST62T60C6 makes it suitable for a broad range of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Personal health devices and monitors

Overall, the ST62T60C6 microcontroller by STMicroelectronics is engineered to meet the demands of developers looking for a high-performance, cost-effective solution for their embedded systems. Its rich set of features and low power consumption make it an excellent choice for designing sophisticated yet energy-efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.9934 $111.9868
3+ $45.9434 $137.8302
4+ $44.5076 $178.0304
6+ $43.0720 $258.4320
7+ $41.6361 $291.4527
10+ $37.3289 $373.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess