EN
  • EN
  • DE

ST62T55CB6

Part No ST62T55CB6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.8KB OTP 28DIP / MCU 8-bit ST6 CISC 3884B EPROM 28-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 21
Program Memory Size 3.8KB (3.8K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 13x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-DIP (0.600", 15.24mm)
Win Source Part Number 066172-ST62T55CB6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 13
Family Name ST62T55C
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST62T55CB6 CAD Model

Description

ST62T55CB6 Microcontroller by STMicroelectronics

The ST62T55CB6 is a versatile and high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST62xx 8-bit MCU family, which is designed for automotive and industrial applications requiring robust performance and reliable operation in demanding environments.

At the heart of the ST62T55CB6 is an 8-bit CPU with a wide range of integrated features. It offers a flexible clock control system, an advanced interrupt handling mechanism, and a powerful instruction set that enables efficient processing of complex tasks. The MCU's architecture is optimized for low power consumption and high-speed processing, making it an excellent choice for battery-operated devices and applications demanding quick data processing.

The ST62T55CB6 comes with a generous amount of on-chip memory, including programmable ROM and RAM, which allows for the storage of application code and data. This ensures smooth and efficient operation without the need for external memory components, reducing the overall system cost and complexity. Additionally, the microcontroller is equipped with a variety of peripherals, such as multiple I/O ports, timers, and a serial communication interface, which provide the flexibility to interface with various sensors, actuators, and other electronic components.

One of the key features of the ST62T55CB6 is its robust on-chip analog functionality. It includes an analog-to-digital converter (ADC) that allows for the precise measurement of analog signals, making it ideal for sensor-based applications. The MCU also features watchdog and low voltage detection circuits that help maintain system integrity and prevent data loss in the event of power fluctuations or unexpected system behavior.

Designed with a commitment to quality and longevity, the ST62T55CB6 is available in a variety of package options, including the compact SO28 and DIP28 packages, ensuring compatibility with different PCB layouts and design requirements. Whether you're developing automotive electronics, home appliances, or industrial control systems, the ST62T55CB6 provides a reliable and cost-effective solution that can meet the rigorous demands of your applications.

For more information, datasheets, and support, visit the STMicroelectronics website or contact their customer support team for assistance with integration and application development.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2171 $62.6052
27+ $4.2816 $115.6032
42+ $4.1476 $174.1992
58+ $4.0136 $232.7888
75+ $3.8796 $290.9700
100+ $3.4789 $347.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess