Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 9
Program Memory Size 1.8KB (1.8K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 066171-ST62T52CM6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T52CM6 CAD Model

Description

ST62T52CM6 Microcontroller by STMicroelectronics

The ST62T52CM6 is a versatile and powerful microcontroller produced by STMicroelectronics, a leading name in the semiconductor industry. This microcontroller is a part of the ST62xx 8-bit MCU family, which is designed for low power, high integration, and robustness to suit a wide array of applications.

Key Features

  • CPU: 8-bit with a high degree of code efficiency, making it ideal for a wide range of applications, including automotive and industrial control systems.
  • Memory: Comes with onboard EPROM, which is beneficial for rapid development and prototyping. The device also includes RAM for data storage and handling.
  • Clock: Oscillator options include an external clock, an internal RC oscillator, and an external quartz or ceramic resonator which allows for flexibility in power management and system design.
  • I/O Ports: Multiple input/output lines that can be configured to interface with a variety of peripherals, enhancing the MCU's adaptability to different tasks.
  • Peripheral Features: Includes a range of built-in peripherals such as a watchdog timer, an 8-bit auto-reload timer, and a serial communication interface, which can reduce the need for additional components and complexity in system design.
  • Power Saving Modes: Features several power-saving modes, including HALT and WAIT, to ensure energy efficiency in battery-operated devices.
  • Package: Available in a 28-pin SOIC package, which is suitable for space-constrained applications.

Applications

The ST62T52CM6 microcontroller is highly suited for applications that require a combination of low power consumption, high integration, and robust performance. Typical applications include:

  • Automotive control systems
  • Industrial process control
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Conclusion

In conclusion, the ST62T52CM6 from STMicroelectronics is a feature-rich microcontroller that provides a cost-effective solution for a broad range of applications. Its combination of on-chip features and power efficiency makes it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4448 $56.2304
56+ $2.0060 $112.3360
87+ $1.9433 $169.0671
120+ $1.8807 $225.6840
155+ $1.8180 $281.7900
207+ $1.6299 $337.3893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 980 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention