EN
  • EN
  • DE

ST7FLIT2-IND/USB

Part No ST7FLIT2-IND/USB
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Series inDART
Package Box
Product Status Obsolete
Type Debugger (In-Circuit/In-System)
For Use With/Related Products ST7FLITE2x
Contents Board(s)
Base Product Number ST7FL
Other Names 497-2893
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1283610-ST7FLIT2-IND/USB
Ultra Librarian 3D Model Ultra Librarian ST7FLIT2-IND/USB CAD Model

Description

ST7FLIT2-IND/USB: A Robust USB Flash Loader for ST7 Microcontrollers

The ST7FLIT2-IND/USB is a highly efficient and reliable USB flash loader tool designed by STMicroelectronics, tailored specifically for their ST7 series of microcontrollers. This product is an indispensable utility for developers who need a straightforward and secure method to program or update the firmware on ST7 microcontrollers via the USB interface.

Key Features

  • USB 2.0 Full-Speed Compatibility: The ST7FLIT2-IND/USB is designed to work seamlessly with USB 2.0 full-speed specification, ensuring high transfer rates and compatibility with a wide range of computer systems.
  • User-Friendly Interface: It comes with an intuitive graphical user interface (GUI) that simplifies the process of loading and programming the microcontroller, making it accessible for both novice and experienced users.
  • Support for Multiple Devices: This flash loader supports a broad range of ST7 microcontroller devices, offering flexibility and scalability for various applications and projects.
  • Industrial Temperature Range: Engineered for robustness, the ST7FLIT2-IND/USB operates over an industrial temperature range, ensuring reliable performance in challenging environmental conditions.
  • Advanced Security Features: With built-in security features, the tool provides protection against unauthorized access and firmware tampering, safeguarding your intellectual property.

Applications

The ST7FLIT2-IND/USB is ideally suited for a variety of industrial and commercial applications where microcontrollers are commonly used, including:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Telecommunication systems
  • Medical devices

With its robust design and comprehensive support, the ST7FLIT2-IND/USB flash loader is an essential tool for developers working with ST7 microcontrollers. It ensures a smooth and secure firmware deployment process, which is critical for maintaining the integrity and reliability of embedded systems. Whether it's for prototyping, production, or maintenance, the ST7FLIT2-IND/USB offers an efficient solution for managing the firmware of STMicroelectronics' ST7 family of microcontrollers.

You May Also Be Interested in

Microchip Technology
PROGRAMMER MCU PICKIT5
Lowest to $157.8948
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
NXP / Nexperia
CYCLONE UNIVERSAL FX PROGRAMMER
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Xeltek
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR C17 FAMILY
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess