EN
  • EN
  • DE

ST62T25CM6

Part No ST62T25CM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 20
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 64 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 16x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 113373-ST62T25CM6
Family Name ST62T25C
Introduction Date June 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T25CM6 CAD Model

Description

The ST62T25CM6 is a high-performance integrated circuit from STMicroelectronics, designed for use in a wide range of applications. This versatile 8-bit microcontroller is built on a robust EEPROM technology, providing users with a reliable and efficient solution for their embedded system needs.

The device offers 8K bytes of program memory, allowing for sophisticated program routines and algorithms, making it an ideal choice for applications requiring complex logic and control processes. Along with the ample program memory, the ST62T25CM6 also provides 256 bytes of RAM, ensuring smooth and efficient operation even in multitasking environments.

One of the key features of the ST62T25CM6 is its 25 I/O lines, which provide a high degree of interface flexibility. These lines can be programmed to handle various input and output configurations, making the device extremely adaptable to different peripheral requirements. Furthermore, the integrated A/D converter with 8 channels enhances the microcontroller's capability to interact with analog signals, which is essential for sensor-based applications or any system that requires analog-to-digital conversion.

The microcontroller operates at a voltage range of 4.5V to 5.5V, which is suitable for most standard digital systems, and it has a wide operating temperature range, ensuring reliability and performance under various environmental conditions. The ST62T25CM6 also includes a watchdog timer, a feature that helps to maintain system integrity by resetting the system in the event of a software error or malfunction.

Additional features such as serial peripheral interface (SPI) and I2C bus support make this microcontroller a versatile choice for communication with other devices or microcontrollers within a system. Its low-power consumption and power-saving modes also make it an excellent choice for portable and power-sensitive applications.

In conclusion, the ST62T25CM6 from STMicroelectronics is a powerful and versatile microcontroller that offers a rich set of features and a high level of integration. Its robust design and extensive I/O capabilities make it suitable for a wide array of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.4412 $165.4412
2+ $159.9265 $319.8530
3+ $143.3824 $430.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess