EN
  • EN
  • DE

74ACT139

Part No 74ACT139
Manufacturer Texas Instruments
Catalog Hard To Find
Description Dual 2-to-4-Line Decoder/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130444-74ACT139
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT139 CAD Model

Description

The 74ACT139 from Texas Instruments is a high-speed, dual 2-line to 4-line decoder/demultiplexer designed to be used in high-performance memory-decoding or data-routing applications requiring very short propagation delay times. This integrated circuit is fabricated with advanced CMOS technology to achieve superior switching speeds and is compatible with the industry-standard ACT family of products.

Key Features:

  • High-Speed Operation: The 74ACT139 is characterized by fast propagation delays, making it suitable for high-speed applications.
  • Dual Independent Decoders: Each half of the 74ACT139 can operate as a separate 2-line to 4-line decoder or a 1-to-4 demultiplexer, providing flexibility in application.
  • Multiple Gating Options: The device includes two enable inputs (E1 and E2), which can be used to control the decoding or demultiplexing functions.
  • Active Low Outputs: The outputs of the decoders are active low, which is common in many logic applications and simplifies the interfacing with other logic families.
  • Standard Pin Configuration: The 74ACT139 comes in a standard 16-pin DIP or SOIC package, ensuring compatibility with a wide range of PCB designs and easy integration into existing systems.
  • Wide Operating Voltage Range: It operates at a wide range of voltages from 4.5V to 5.5V, providing stable performance across various power supplies.
  • Low Power Consumption: The device has been optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications:

The 74ACT139 is versatile and can be used in various digital systems. Its primary applications include:

  • Memory decoding in computer systems
  • Data routing and multiplexing
  • Control logic for digital systems
  • Function generation

In summary, the 74ACT139 is a reliable and efficient solution for systems requiring precise and quick decoding or demultiplexing capabilities. With its high-speed operation and low power consumption, it stands out as a valuable component in the design of advanced digital hardware.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3779 $61.1337
6+ $16.7204 $100.3224
10+ $16.1979 $161.9790
13+ $15.6754 $203.7802
17+ $15.1528 $257.5976
23+ $13.5853 $312.4619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess