EN
  • EN
  • DE
  • IT

STM32F101VCT6TR

Part No STM32F101VCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 36MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32F1
Package Reel - TR
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32F101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F101VCT6TR-ND, 497-18755-6, 497-18755-2, 497-18755-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898132-STM32F101VCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F101VCT6TR CAD Model

Description

STM32F101VCT6TR Microcontroller by STMicroelectronics

The STM32F101VCT6TR is a high-performance ARM Cortex-M3 microcontroller designed and manufactured by STMicroelectronics. This microcontroller is part of the STM32F1 series which is renowned for its efficient balance of power consumption and processing capability, making it an ideal choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

The STM32F101VCT6TR operates at a frequency of up to 36 MHz, which provides the computational power necessary to perform complex tasks while maintaining low power consumption. It features a 32-bit RISC core, which allows for robust performance and supports the Thumb-2 instruction set for improved code density.

This microcontroller comes with a substantial 256 KB of flash memory, providing ample space for application code and data storage. Additionally, it includes 16 KB of SRAM, which can be used for temporary data storage and stack operations. The flash memory in this device also supports read-while-write capability, which is essential for applications that require constant operation without interruption.

Connectivity and peripheral support is a strong suit for the STM32F101VCT6TR. It includes multiple communication interfaces such as I2C, SPI, and USART, which allow for easy integration with other components and peripherals. It also provides up to 37 GPIOs, giving developers the flexibility to connect a wide range of external devices.

The microcontroller features an array of built-in hardware peripherals, including multiple 16-bit timers, a PWM timer for motor control, a 12-bit ADC for analog signal monitoring, and a CAN interface for automotive and industrial networking applications. These peripherals are designed to operate at low power levels, ensuring energy efficiency for battery-powered devices.

For safety-critical applications, the STM32F101VCT6TR offers features like a Nested Vectored Interrupt Controller (NVIC) for fast and efficient handling of interrupts and an integrated watchdog timer to ensure system reliability.

STMicroelectronics provides comprehensive development support for the STM32F101VCT6TR, including software libraries, development boards, and a robust integrated development environment (IDE). This support helps to accelerate development cycles and reduce time-to-market for products built around this capable microcontroller.

In summary, the STM32F101VCT6TR is a versatile and powerful microcontroller that is well-suited to a variety of demanding applications. Its combination of processing power, memory, connectivity, and development support makes it a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5942 $50.3188
30+ $3.3624 $100.8720
47+ $3.2464 $152.5808
67+ $3.0145 $201.9715
87+ $2.8986 $252.1782
108+ $2.7827 $300.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,760 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess