EN
  • EN
  • DE

ST62T20B6/SWD

Part No ST62T20B6/SWD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260351-ST62T20B6/SWD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T20B6/SWD CAD Model

Description

ST62T20B6/SWD by STMicroelectronics

The ST62T20B6/SWD is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring a robust and efficient control solution. This product is a member of the ST62xx 8-bit HCMOS MCU family, which is renowned for its high-performance architecture, low power consumption, and enhanced flexibility.

At the heart of the ST62T20B6/SWD is a high-performance 8-bit CPU, which operates at a speed that ensures swift processing of instructions and efficient management of tasks. The microcontroller is equipped with 8KB of OTP (One-Time Programmable) EPROM, providing ample space for complex programs and ensuring a high level of security for your intellectual property.

With 128 bytes of RAM, the ST62T20B6/SWD offers sufficient temporary data storage for intermediate calculations and data processing. The device also boasts a wide range of peripherals, including a 10-bit ADC (Analog to Digital Converter) with 8 channels, allowing for precise measurement of analog signals and seamless conversion to digital format for processing.

For communication purposes, the microcontroller includes an SPI (Serial Peripheral Interface) and an SCI (Serial Communication Interface), enabling easy and reliable data exchange with other devices. The inclusion of 16 I/O (Input/Output) lines further enhances the connectivity and interface options, making it suitable for a variety of control applications.

The ST62T20B6/SWD operates over a wide voltage range of 3.0V to 6.0V, providing flexibility in power supply design and ensuring compatibility with both low-power and standard applications. Its robust design is complemented by a set of features for system protection, including watchdog and RAM retention during low voltage conditions.

Developers can take advantage of the comprehensive development tools offered by STMicroelectronics, including emulators, programmers, and a software development kit, to streamline the design process and bring products to market more quickly.

In summary, the ST62T20B6/SWD is an ideal choice for designers looking for a reliable, feature-rich microcontroller that combines performance, flexibility, and ease of use. Whether it's for industrial control systems, consumer electronics, or automotive applications, this microcontroller from STMicroelectronics stands out as a solid foundation for your next project.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess