Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series ESDA
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V (Max)
Voltage - Breakdown (Min) 15.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 160A (8/20µs)
Power - Peak Pulse 4800W (4.8kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 1200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-µQFN (1.8x2)
Base Product Number ESDA17
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 850237-ESDA17P100-1U2M
Ultra Librarian 3D Model Ultra Librarian ESDA17P100-1U2M CAD Model

Description

Overview of ESDA17P100-1U2M from STMicroelectronics

The ESDA17P100-1U2M is a state-of-the-art Transil™ ESD protection device manufactured by STMicroelectronics, designed to safeguard sensitive electronic components against electrostatic discharges (ESD). This compact and robust device is ideally suited for high-speed data line protection in a wide range of applications, including mobile phones, computers, and other portable electronics.

Key Features

  • Low Clamping Voltage: The ESDA17P100-1U2M offers a low clamping voltage, which ensures that sensitive circuits are well protected from the potentially damaging effects of ESD.
  • High ESD Protection: It can withstand ESD discharges up to the IEC 61000-4-2 level 4 standard, providing a high level of protection for electronic devices.
  • Large Bandwidth: With its wide bandwidth, this device is suitable for protecting high-speed data lines without compromising signal integrity.
  • Low Leakage Current: The minimal leakage current of the ESDA17P100-1U2M ensures that it will not significantly affect the power consumption of the protected device.
  • Small Package Size: Its ultra-small μQFN package (1.0 x 2.0 mm) allows for space-saving PCB designs, making it ideal for compact electronic assemblies.

Applications

The versatility of the ESDA17P100-1U2M makes it suitable for a multitude of applications where ESD protection is critical. It is commonly used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt ports
  • Antenna connections
  • SIM and Memory card interfaces

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the ESDA17P100-1U2M is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for the devices it protects. Engineers and designers can trust this ESD protection device to deliver consistent performance even under the most demanding conditions.

Conclusion

In summary, the ESDA17P100-1U2M from STMicroelectronics is a powerful and reliable solution for protecting sensitive electronic circuits from the dangers of electrostatic discharge. Its combination of low clamping voltage, high ESD protection level, and small form factor makes it an excellent choice for modern electronic devices that require robust ESD protection without compromising on space or performance.

You May Also Be Interested in

Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9037 $54.2220
135+ $0.7415 $100.1025
210+ $0.7183 $150.8430
290+ $0.6951 $201.5790
375+ $0.6720 $252.0000
500+ $0.6025 $301.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention