The REF3433TIDBVR from Texas Instruments is a highly precise voltage reference, designed to ensure stability and accuracy for a wide range of applications. This small, robust component is a key player in circuits requiring a stable voltage reference, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various measurement and control systems.
Key Features
- Precision Voltage: The REF3433TIDBVR provides a fixed 3.3V output with an impressive initial accuracy of ±0.2%.
- Low Temperature Coefficient: With a temperature coefficient of just 50 ppm/°C, users can expect reliable performance over a wide temperature range.
- Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for battery-powered and low-voltage applications.
- High Output Current: It can source or sink up to 10mA of output current, allowing it to drive heavy loads if needed.
- Small Package: The REF3433TIDBVR comes in a tiny SOT-23 package, perfect for space-constrained applications.
- Stability: The voltage reference is designed for excellent long-term stability, ensuring consistent performance throughout the lifespan of your product.
Applications
The REF3433TIDBVR is ideal for various applications, including:
- Portable and battery-powered equipment
- Data acquisition systems
- Medical and scientific instrumentation
- Industrial process control systems
- High-resolution ADCs and DACs
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the REF3433TIDBVR is no exception. Each component is rigorously tested to ensure it meets the high standards expected from TI products. This voltage reference is designed to provide a reliable, consistent performance, making it a trusted choice for engineers and designers across various industries.
For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.