EN
  • EN
  • DE

ST62T03CM6

Part No ST62T03CM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 16SOIC / ST6 ST6 Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST6
Package Tray
Product Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number ST62T
Standard Package 49
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1349676-ST62T03CM6
Ultra Librarian 3D Model Ultra Librarian ST62T03CM6 CAD Model

Description

The ST62T03CM6 is a cutting-edge microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of the ST62xx 8-bit MCU family, which is designed for automotive and industrial applications requiring high levels of integration and reliability.

Key Features

  • CPU: The ST62T03CM6 is equipped with an 8-bit high-performance CPU, optimized for control applications, offering a perfect balance between processing power and power consumption.
  • Memory: It comes with an on-chip program memory of 3KB, allowing for efficient storage of the user's application code.
  • EEPROM: 128 bytes of electrically erasable programmable read-only memory (EEPROM) are available for data storage, ensuring data retention through power cycles.
  • I/O Ports: The device features 28 versatile input/output lines that support various configurations, enabling connections to sensors, actuators, and other peripherals.
  • Timers: It includes a range of integrated timers, which are essential for managing time-based control tasks.
  • Analog-to-Digital Converter: An embedded ADC provides the capability to convert analog signals into digital data, facilitating the processing of sensor inputs.
  • Operating Voltage: The microcontroller operates within a voltage range of 3.0V to 6.0V, allowing for flexibility in various power environments.

Applications

The ST62T03CM6 is highly suitable for a wide array of applications, particularly in the automotive sector, where robustness and reliability are crucial. It can be utilized in engine control units, body control modules, and other automotive subsystems. Additionally, its high integration makes it ideal for industrial control systems, home appliances, and personal electronics where compact and efficient control solutions are required.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ST62T03CM6 is no exception, as it is manufactured to withstand harsh environments and provide consistent performance over its lifespan.

For more detailed information, technical specifications, and application support, please visit the official ST62T03CM6 product page on the STMicroelectronics website.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess