EN
  • EN
  • DE

ST62T00CB6

Part No ST62T00CB6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 9
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
Data RAM Size 64 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 037276-ST62T00CB6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T00CB6 CAD Model

Description

The ST62T00CB6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide array of applications that require robust control and reliable operation. This MCU is part of the ST62xx 8-bit HCMOS MCU family, which is known for its versatility and efficiency in both industrial and consumer product applications.

Key Features

  • Core: The ST62T00CB6 is built around an 8-bit microcontroller which provides a solid balance between performance and power consumption, making it suitable for battery-operated devices as well as more demanding industrial systems.
  • Memory: It comes equipped with 1.5K bytes of OTP (One Time Programmable) EPROM, providing ample space for application code. The memory architecture also includes 64 bytes of RAM, which facilitates efficient data manipulation and task management.
  • Clock Frequency: The device operates at a clock frequency of up to 8 MHz, ensuring swift execution of instructions and responsive system behavior.
  • I/O Ports: The MCU offers 16 configurable I/O lines, giving developers the flexibility to connect a variety of peripherals and to design interfaces suited to their specific requirements.
  • ADC: An integrated analog-to-digital converter with 8-bit resolution allows for the interfacing of analog sensors and the conversion of analog signals into digital data for processing.
  • Timer: It features an 8-bit auto-reload timer, which can be used for timing and control, as well as for generating PWM (Pulse Width Modulation) signals for tasks such as motor control or LED dimming.
  • Low Power Modes: The ST62T00CB6 supports multiple low power modes, including Wait, Slow, and Halt modes, which help to reduce power consumption and extend battery life in portable applications.
  • Protection: The device is equipped with a range of protection features, including low voltage reset, watchdog timer, and clock security system, which contribute to the reliable operation of the final product.

Applications

The ST62T00CB6 is ideal for use in a variety of applications such as:

  • Automotive control systems
  • Home appliances
  • Personal electronics
  • Industrial controls
  • Alarm systems

With its robust feature set and STMicroelectronics' reputation for quality, the ST62T00CB6 is a reliable choice for designers looking to create efficient and durable systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess