EN
  • EN
  • DE

ST62P65CM1MFJTR

Part No ST62P65CM1MFJTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Mount Surface Mount
Number of Pins 20
RoHS Non-Compliant
Win Source Part Number 993085-ST62P65CM1MFJTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62P65CM1MFJTR CAD Model

Description

ST62P65CM1MFJTR Microcontroller from STMicroelectronics

The ST62P65CM1MFJTR is a versatile and powerful 8-bit microcontroller produced by STMicroelectronics, a leader in semiconductor solutions. This microcontroller is part of the ST62xx series, designed to cater to a wide range of applications, from automotive to industrial control systems. The device integrates a high-performance processor with advanced peripherals, making it an ideal choice for embedded systems requiring a compact footprint and efficient power consumption.

Key Features

  • Core: The ST62P65CM1MFJTR is built around an 8-bit CPU, offering a perfect balance between processing power and energy efficiency. This makes it suitable for battery-operated devices and applications with limited power resources.
  • Memory: It comes equipped with 8KB of OTP (One-Time Programmable) program memory, which is ideal for applications where the program code does not need to change or where cost is a critical factor.
  • Clock Speed: The device supports a clock speed up to 8 MHz, providing a solid performance for a variety of tasks without compromising power consumption.
  • I/O Ports: It includes 32 configurable input/output lines that allow it to handle multiple tasks and interface with other components in a system.
  • Peripheral Features: The microcontroller boasts a range of integrated peripherals, including an A/D converter, EEPROM for data storage, and a watchdog timer to ensure system reliability.

Applications

The ST62P65CM1MFJTR is incredibly versatile and can be used in numerous applications such as:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal health devices and monitors

Package and Availability

The microcontroller comes in a compact SO-28 package, which is suitable for space-constrained applications. The ST62P65CM1MFJTR is available in tape and reel format, facilitating easy integration into automated PCB assembly processes, which is ideal for mass production.

With its robust feature set and flexibility, the ST62P65CM1MFJTR from STMicroelectronics represents a cost-effective and reliable solution for developers seeking an 8-bit microcontroller that delivers consistent performance across a wide range of applications.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess