EN
  • EN
  • DE

BFS540

Part No BFS540
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description Trans RF BJT NPN 15V 0.12A 3-Pin SC-70 / NPN 9 GHz wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153345-BFS540
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BFS540
Introduction Date December 05, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFS540 CAD Model

Description

NXP BFS540 High-Frequency NPN Bipolar Transistor

The NXP BFS540 is a high-performance NPN bipolar junction transistor designed for use in a wide range of high-frequency applications. This device is particularly well-suited for mobile communications, satellite TV systems, and other RF circuits where a compact, efficient, and reliable transistor is required. The BFS540 is crafted to deliver superior performance with a focus on high gain and low noise figures, making it an ideal choice for designers looking to optimize their RF signal chains.

With a transition frequency (fT) of 7 GHz, the BFS540 is capable of operating at very high frequencies, ensuring that signals are amplified without significant loss or distortion. The high gain-bandwidth product of this transistor allows it to maintain its amplification capabilities over a broad frequency range, which is critical for modern communication systems that require consistent performance across various bands.

The BFS540 is housed in a small SOT343 (SC-70) surface-mounted package, which not only saves valuable board space but also contributes to the reduction of parasitic inductances and capacitances, thus enhancing the overall high-frequency performance. The compact form factor makes it an excellent choice for densely packed PCBs where space is at a premium.

Key features of the BFS540 include a collector-emitter voltage (VCEO) of 12 V, a collector current (IC) of 30 mA, and a maximum power dissipation (Ptot) of 250 mW. These specifications ensure that the transistor can handle the necessary power levels required for most RF applications without compromising on performance or reliability. Additionally, the BFS540 boasts a low noise figure, which is crucial for maintaining signal integrity in sensitive RF circuits.

Overall, the NXP BFS540 is a high-quality, versatile bipolar transistor that provides designers with the ability to create efficient, high-frequency circuits in a range of telecommunications and broadcast applications. Its combination of high-frequency operation, low noise, and compact packaging makes it a strong contender for any project requiring a reliable and high-performing RF transistor.

You May Also Be Interested in

Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2917 $58.3400
485+ $0.2393 $116.0605
750+ $0.2319 $173.9250
1,030+ $0.2245 $231.2350
1,335+ $0.2169 $289.5615
1,785+ $0.1945 $347.1825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess