EN
  • EN
  • DE

ST33J1M0

Part No ST33J1M0
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 32bit ARM SC300 secure core with secure integrity architecture, AES, DES, Nescrypt public key co-processors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Flash Memory Size 1 MB
RAM Size 50 kB
RoHS Non-Compliant
Win Source Part Number 962239-ST33J1M0
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33J1M0 CAD Model

Description

The ST33J1M0 from STMicroelectronics is a state-of-the-art secure microcontroller that has been designed to deliver high performance in security-sensitive applications. This product is part of the ST33 series, which is renowned for its robust security features and is widely used in mobile communications, banking, identity verification, and secure transactions.

At the heart of the ST33J1M0 is an ARM SecurCore SC300 processor, which operates at a frequency of up to 25 MHz. This processor core is specifically designed for secure applications, providing a high level of protection against advanced forms of attacks. The secure microcontroller comes with a substantial amount of memory, including up to 1.28 Mbytes of high-density EEPROM, which is ideal for storing sensitive data and applications securely.

The ST33J1M0 also features a variety of cryptographic accelerators that support a wide range of algorithms. These include DES, Triple DES, AES, and RSA/ECC cryptographic accelerators, which are crucial for ensuring fast and secure data encryption and decryption. The inclusion of a hardware random number generator (RNG) further enhances the security capabilities of the device by providing high-quality entropy for cryptographic operations.

Connectivity is a strong point of the ST33J1M0, as it supports multiple communication interfaces, including ISO/IEC 7816, SWP, and I2C. This makes it highly versatile and suitable for integration into various secure elements and smart card applications. The microcontroller is also designed to be compliant with the GlobalPlatform and Java Card standards, ensuring interoperability and ease of application development.

In terms of physical security, the ST33J1M0 is equipped with active shields, environmental monitoring, and a unique serial number for each device. These features contribute to the microcontroller's tamper resistance and ability to prevent unauthorized access or modification of the device.

Overall, the ST33J1M0 from STMicroelectronics is an ideal choice for developers and manufacturers seeking a secure, high-performance microcontroller for their next-generation secure applications. With its advanced security features, robust cryptographic support, and flexible connectivity options, it stands out as a reliable and versatile component in the field of secure microelectronics.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess