The STMicroelectronics S2513MH is a state-of-the-art N-channel Power MOSFET designed for high-efficiency power management applications. This robust transistor is a part of STMicroelectronics' innovative power MOSFET portfolio, which is renowned for its high switching performance and energy efficiency.
Key Features
- Low On-Resistance: The S2513MH boasts an exceptionally low on-resistance, which minimizes conduction losses and ensures superior thermal performance, making it ideal for high-current applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET is well-suited for applications requiring high-frequency operation, thereby improving the overall efficiency of the system.
- Enhanced Durability: The device is encapsulated in a robust package that is engineered to withstand harsh environmental conditions, ensuring long-term reliability and stability.
- Advanced Technology: Manufactured with STMicroelectronics' cutting-edge technology, the S2513MH delivers optimal performance for power conversion in both hard-switched and soft-switched modes.
Applications
The versatility of the S2513MH makes it suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Systems
- LED Lighting Solutions
- Automotive Electronics
- High-performance Computing
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
Up to 100V |
| Continuous Drain Current (ID) |
Up to 80A |
| Power Dissipation (PD) |
Up to 180W |
| Operating Temperature Range |
-55°C to 175°C |
Overall, the S2513MH from STMicroelectronics is a powerful solution for designers looking to enhance the efficiency and reliability of their power management systems. Its high performance, combined with STMicroelectronics' reputation for quality, makes it an excellent choice for a multitude of demanding applications.