EN
  • EN
  • DE

ST3243CTR

Part No ST3243CTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description 3 TO 5.5V, 400KBPS, RS-232 TRANSCEIVER WITH AUTO-POWERDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 193838-ST3243CTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ST3243CTR CAD Model

Description

The ST3243CTR is a robust, versatile low-power transceiver for RS-232 communication from STMicroelectronics, designed to fulfill the requirements for battery-powered systems by featuring a low supply current. This transceiver is part of the ST3243 series, which is known for its reliability and efficiency in serial communication applications.

Key Features

  • Supply Voltage Range: The ST3243CTR operates with a supply voltage range from 3.0V to 5.5V, making it suitable for a variety of applications, including those that require battery operation.
  • Low Power Consumption: It has a low supply current, which is less than 1.0µA in shutdown mode, contributing to extended battery life in portable devices.
  • Data Rate: The device supports data rates up to 250kbps, allowing for efficient data transfer without compromising power consumption.
  • ESD Protection: It comes with an integrated ESD protection for all pins, ensuring the device's resilience against electrostatic discharges, which can be critical in industrial environments.
  • Number of Drivers and Receivers: This transceiver includes three drivers and five receivers, providing flexibility in interfacing with various types of RS-232 communication setups.
  • Guaranteed Data Rates: Guaranteed data rates are provided even with 3.0V supply, ensuring reliable performance across the supply voltage range.

Applications

The ST3243CTR is designed for use in a wide array of applications, particularly where power efficiency is crucial. These applications include, but are not limited to:

  • Portable Computing Devices
  • Low Power Modems
  • Battery-Powered Equipment
  • Handheld Equipment
  • Data Cable

Package Information

The device is offered in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. The ST3243CTR's package is designed to meet the demands of modern PCB layouts, allowing for efficient use of board space.

With its combination of low-power operation, high ESD protection, and reliable data transfer rates, the ST3243CTR from STMicroelectronics stands out as a high-performance solution for RS-232 communication in a wide range of electronic devices.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess