The ST30F772-V347BCA is a high-performance microcontroller produced by STMicroelectronics, designed to cater to a wide variety of applications requiring robust operation, connectivity, and real-time performance. This microcontroller is part of the STM32 family, which is renowned for its scalable and flexible architecture, enabling designers to choose the perfect fit for their projects.
Key Features
- Core: The ST30F772-V347BCA is built around a 32-bit ARM Cortex-M7 core, providing the efficiency and processing power needed for complex and demanding applications. The core operates at a frequency of up to 400 MHz, delivering high computational performance.
- Memory: It comes equipped with a substantial memory capacity, including up to 1 Mbyte of Flash memory and 320 Kbytes of RAM, ensuring ample space for application code and data storage.
- Connectivity: This microcontroller supports a range of communication interfaces, including USB OTG, CAN, and Ethernet, facilitating versatile connectivity options for embedded systems.
- ADCs: Multiple 12-bit analog-to-digital converters (ADCs) with up to 24 channels provide accurate and efficient data acquisition from analog sensors.
- Timers: Advanced control timers, general-purpose timers, and basic timers are integrated to handle a wide range of timing and control tasks.
- Security: The device features enhanced security capabilities, including a hardware random number generator and CRC calculation unit to ensure data integrity and security.
Applications
The flexibility and robust feature set of the ST30F772-V347BCA make it an excellent choice for a variety of applications, such as:
- Industrial control systems
- Internet of Things (IoT) devices
- Automotive electronics
- Medical equipment
- Complex consumer electronics
With its powerful core, extensive memory, and versatile connectivity options, the ST30F772-V347BCA from STMicroelectronics is a microcontroller that can meet the demands of modern embedded systems, delivering both performance and reliability.