EN
  • EN
  • DE

ST25TA16K-AB6G3

Part No ST25TA16K-AB6G3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE / RFID Transponder IC 13.56MHz ISO 14443, NFC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Base Product Number ST25
Standard Package 2,067
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235525-ST25TA16K-AB6G3
Ultra Librarian 3D Model Ultra Librarian ST25TA16K-AB6G3 CAD Model

Description

The ST25TA16K-AB6G3 is a dynamic NFC/RFID tag IC with a 16-Kbit EEPROM from STMicroelectronics. This product is part of the ST25TA series, which is designed to provide both flexibility and reliability for Near Field Communication (NFC) applications. The ST25TA16K-AB6G3 is an ideal choice for a variety of applications such as consumer electronics, device authentication, Bluetooth and Wi-Fi pairing, computer peripherals, and healthcare devices.

With its ISO/IEC 14443 Type A protocol compliance, the ST25TA16K-AB6G3 operates at 13.56 MHz frequency and offers a fast data transfer rate of 106 kbit/s. The chip features an EEPROM with a 16-Kbit memory capacity, which is organized into 512 blocks of 4 bytes each. This memory can be used to store user data, configuration settings, or any other application-specific information.

The ST25TA16K-AB6G3 comes with a wealth of security features, including originality signature, TruST25™ digital signature, and lockable memory areas, which enhance the integrity and authenticity of the data stored on the chip. Additionally, the product supports the NFC Forum Type 4 tag operation, which means it is compatible with a wide range of NFC-enabled devices, including smartphones and tablets.

The energy harvesting capability of the ST25TA16K-AB6G3 is another notable feature. This allows the device to power external components from the energy harvested from the NFC reader field, thus reducing the overall power consumption of the system it is integrated into. Furthermore, the product has an I2C interface, which enables easy integration with microcontrollers and other digital systems.

STMicroelectronics has designed the ST25TA16K-AB6G3 to be robust and durable, with an operating temperature range from -40°C to +85°C, making it suitable for harsh environments. The product is available in a small and thin package, ensuring a minimal footprint on the printed circuit board (PCB). This compact design, combined with its advanced features, makes the ST25TA16K-AB6G3 a versatile and efficient solution for the next generation of NFC applications.

You May Also Be Interested in

STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess