The SDFL2012S8R2KT is a surface mount inductor manufactured by Sunlord. Designed for high-frequency applications, this inductor comes in a compact 2012 package (2.0mm x 1.2mm), making it suitable for use in densely populated printed circuit boards (PCBs). This inductor serves to provide inductance in electronic circuits for a variety of purposes, including filtering, impedance matching, and energy storage.
Applications:
- RF Circuits: Utilized extensively in radio frequency (RF) circuits for impedance matching, filtering, and tuning applications.
- Mobile Phones: Integrated into mobile phones for signal conditioning, particularly in RF front-end modules to enhance signal quality and reduce noise.
- Wireless LAN (WLAN): Employed in WLAN modules for filtering and impedance matching to optimize signal transmission and reception efficiency.
- Bluetooth Devices: Incorporated into Bluetooth devices for impedance matching to antennas and other components, improving signal strength and quality.
- DC-DC Converters: Employed in DC-DC converters for energy storage and filtering purposes, ensuring a stable voltage output and reducing ripple.
Features:
- Compact Size: The 2012 package size allows for high-density mounting on PCBs, conserving valuable board space.
- Surface Mount Technology (SMT): Designed for automated assembly and soldering, reducing manufacturing costs and improving production efficiency.
- High-Frequency Performance: Optimized for operation at high frequencies, offering stable inductance and minimal losses.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental compliance.
- Stable Inductance Value: Maintains a consistent inductance value over a wide range of temperatures and frequencies, contributing to reliable performance.
Benefits:
- Miniaturization: Enables the design of smaller and more compact electronic devices without compromising performance.
- Improved Signal Integrity: Efficient filtering and impedance matching contribute to enhanced signal quality in high-frequency applications.
- Reliable Operation: Stable inductance ensures consistent and dependable operation under various environmental conditions.
- Cost-Effective Manufacturing: Surface mount design facilitates automated assembly, reducing production costs and increasing throughput.
- Environmental Responsibility: RoHS compliance demonstrates a commitment to environmental protection and sustainable manufacturing practices.
The SDFL2012S8R2KT has an inductance value of 8.2μH. Crucial specifications for circuit design considerations include the self-resonant frequency (SRF), DC resistance (DCR), and rated current. The SRF indicates the frequency at which the inductor's behavior transitions from inductive to capacitive, the DCR influences power dissipation and voltage drop, and the rated current specifies the maximum current the inductor can handle without significant degradation in performance.
It is essential for design engineers to refer to the manufacturer's datasheet for the SDFL2012S8R2KT to obtain detailed electrical characteristics, soldering guidelines, and recommended operating conditions. Proper selection and implementation of this inductor are crucial for optimizing circuit performance and ensuring long-term reliability.