EN
  • EN
  • DE

PIC16LC63A-04/SO

Part No PIC16LC63A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061832-PIC16LC63A-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC63A-04/SO CAD Model

Description

Microchip Technology PIC16LC63A-04/SO Microcontroller

The PIC16LC63A-04/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require a robust and versatile control solution. This microcontroller is part of the PIC16C family, known for its excellent power efficiency, reliable operation, and ease of use. With its small form factor, the PIC16LC63A-04/SO comes in a convenient SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

One of the standout features of the PIC16LC63A-04/SO is its operating speed of 4 MHz, which provides a good balance between power consumption and processing capability. This allows designers to implement complex algorithms and control systems without sacrificing battery life or requiring extensive cooling solutions.

The device is equipped with a rich set of peripherals that enhance its versatility, including:

  • 8 channels of 8-bit Analog-to-Digital (A/D) converter, enabling the microcontroller to interface with analog sensors and transducers directly.
  • 2 Capture/Compare/PWM (CCP) modules, which are essential for tasks like motor control, waveform generation, and timing operations.
  • A synchronous serial port (SSP) with SPI and I²C capabilities, allowing for easy communication with other integrated circuits and microcontrollers.
  • A Universal Synchronous Asynchronous Receiver Transmitter (USART), providing a reliable serial communication interface for data exchange with peripherals and other microcontrollers.

Additionally, the PIC16LC63A-04/SO offers 192 bytes of EEPROM data memory, which is particularly useful for storing non-volatile data such as configuration parameters or user settings. With 4KB of on-chip program memory, developers have ample space to implement complex programs and routines.

Robustness is a key attribute of this microcontroller, featuring Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) to ensure reliable operation under varying conditions. The microcontroller also supports power-saving modes such as sleep and idle, which are critical for battery-operated devices.

In summary, the PIC16LC63A-04/SO from Microchip Technology is an ideal choice for engineers looking for a microcontroller that offers a blend of performance, peripheral integration, and power efficiency. Whether it's for industrial control systems, automotive applications, or consumer electronics, the PIC16LC63A-04/SO is a versatile component that can meet the demands of a diverse array of embedded system designs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess