EN
  • EN
  • DE

ST25DV16KC-IE8T3

Part No ST25DV16KC-IE8T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 16-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373320-ST25DV16KC-IE8T3
Ultra Librarian 3D Model Ultra Librarian ST25DV16KC-IE8T3 CAD Model

Description

ST25DV16KC-IE8T3 - Dynamic NFC/RFID Tag IC

The ST25DV16KC-IE8T3 is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, a global semiconductor leader. This innovative product features a 16-Kbit EEPROM that provides flexibility and the convenience of NFC (Near Field Communication) technology for applications such as smart advertising, smart city, and IoT (Internet of Things) solutions.

Key Features:

  • Memory Capacity: The device includes a 16-Kbit EEPROM that can be accessed either through an I2C interface or by an ISO/IEC 15693 RF interface. This allows for easy data transfer between the tag and the NFC-enabled device or RFID reader.
  • Energy Harvesting: It comes with an energy harvesting feature that can power external components from the harvested RF energy, thereby reducing the overall power consumption of the system it's integrated into.
  • Fast Transfer Mode: An innovative fast transfer mode capability is available, enabling high-speed communication between the tag and the NFC device.
  • Security: The product ensures data integrity with its 32-bit password protection feature, preventing unauthorized access to the EEPROM.
  • User-friendly: The GPO (General Purpose Output) configuration makes it easy for developers to create responsive and interactive applications that can react to NFC activities.

Applications:

The ST25DV16KC-IE8T3 is highly versatile and can be used in a wide range of applications. It's particularly well-suited for smart packaging and brand protection, where it can be used for authenticity verification and user engagement. It's also ideal for device configuration, asset tracking, and smart city initiatives where NFC can enhance the user experience and provide additional layers of information or interactivity.

Package and Quality:

Presented in an 8-lead SO N-ECOPACK2 package, the ST25DV16KC-IE8T3 is designed for robustness and reliability. It is compliant with STMicroelectronics's commitment to environmental sustainability and meets various quality standards, ensuring its suitability for professional and consumer applications alike.

You May Also Be Interested in

NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7346 $52.0380
75+ $1.4232 $106.7400
110+ $1.3788 $151.6680
150+ $1.3343 $200.1450
195+ $1.2898 $251.5110
260+ $1.1564 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess