EN
  • EN
  • DE

ST25DV04KC-IE6C3

Part No ST25DV04KC-IE6C3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description MEMORY / RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number ST25
REACH Status REACH Unaffected
Win Source Part Number 1353479-ST25DV04KC-IE6C3
Ultra Librarian 3D Model Ultra Librarian ST25DV04KC-IE6C3 CAD Model

Description

ST25DV04KC-IE6C3 - NFC Dynamic Tag IC

The ST25DV04KC-IE6C3 is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, designed to deliver a flexible and secure way to add NFC connectivity to a wide range of applications. This product features an EEPROM memory size of 4 Kbits, which is partitioned into various sectors and blocks to provide flexibility in data management. The IC is part of ST's ST25DV series and is a perfect choice for smart applications that require wireless communication with the convenience of NFC technology.

One of the key attributes of the ST25DV04KC-IE6C3 is its I2C interface, which allows for easy integration with microcontrollers and other digital systems. This interface also enables fast data transfer rates, making it suitable for applications that require quick read and write operations to the EEPROM. Additionally, the IC supports an energy harvesting feature, which can power external components with the energy harvested from the RF field, thus minimizing the overall power consumption of the system.

The ST25DV04KC-IE6C3 is equipped with a host of security features, including a unique 64-bit serial number, user- and read-only locks, and an open-drain tamper pin that can be used to detect unauthorized access to the system. These features ensure that data stored on the device is secure and that the system is protected against tampering.

For ease of use, the ST25DV04KC-IE6C3 comes with an NFC Forum Type 5 tag certification, which guarantees compatibility with NFC-enabled devices and ensures a smooth user experience when interacting with the tag. The device also offers fast data transfer modes, including a 256-byte buffer for fast writes and the capability to perform simultaneous read and write operations.

Overall, the ST25DV04KC-IE6C3 is a robust and versatile NFC/RFID solution that provides a secure and user-friendly interface for a variety of applications, including consumer electronics, smart meters, industrial automation, and more. Its small form factor, low power consumption, and advanced security features make it an ideal choice for developers looking to incorporate NFC functionality into their designs.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Others
Lowest to $28.8819
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess