ST25C02FM1TRKS - Serial EEPROM by STMicroelectronics
The ST25C02FM1TRKS is a high-performance, 2-Kbit serial EEPROM designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is part of ST's M24C series and is optimized for flexible, non-volatile storage applications where reliable and efficient data storage is crucial.
With a memory capacity of 2 Kbits, the ST25C02FM1TRKS is organized as 256 x 8 bits, which allows for a substantial amount of data to be stored securely. The device operates across a wide voltage range of 2.5V to 5.5V, making it suitable for a variety of systems and ensuring compatibility with both low and standard voltage operations.
The EEPROM supports the I²C serial interface, which ensures easy integration into most microcontroller-based systems. This interface is known for its simplicity and effectiveness in enabling communication between integrated circuits, making the ST25C02FM1TRKS a versatile choice for designers and engineers.
One of the key features of the ST25C02FM1TRKS is its write cycle time of 5 ms (typical), which allows for rapid data storage and updates. Additionally, the device boasts an endurance of 1 million write cycles, and a data retention period of 40 years, providing the reliability needed for applications where data integrity over time is paramount.
The EEPROM comes in a compact 8-lead TSSOP package, which is ideal for space-constrained applications. Its temperature range, from -40°C to +85°C, allows the device to operate reliably in a variety of environmental conditions, further enhancing its applicability across different industries.
Applications for the ST25C02FM1TRKS are diverse and include settings such as device configuration storage, user preference recording, and small data logging tasks. Its robust design and dependable performance make it an excellent choice for a multitude of electronic devices, ranging from consumer electronics to industrial automation systems.
STMicroelectronics' commitment to quality ensures that the ST25C02FM1TRKS EEPROM meets the highest standards, helping designers to deliver products with confidence in their data storage solutions.