EN
  • EN
  • DE

AR2KL.25

Part No AR2KL.25
Manufacturer TT Electronics
Catalog Rotary Potentiometers, Rheostats
Description POT 2K OHM 5W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 2k
Tolerance ±3%
Power (Watts) 5W
Built in Switch None
Number of Turns 10.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±20ppm/°C
Rotation 3600°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.811" (20.60mm)
Actuator Diameter 0.2497" (6.34mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573436-AR2KL.25
Ultra Librarian 3D Model Ultra Librarian AR2KL.25 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
Precision Potentiometer | POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $9.7829
Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $62.2351
Vishay
POT 10K OHM 3W CERMET LINEAR
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $2.6894
Bourns Inc.
POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $2.5446
Honeywell
POT 5M OHM 1W CERMET LINEAR / Res Cermet POT 5M Ohm 20% 1W 1(Elec)/1(Mech)Turn 3.18mm (46.74 X 12.7 X 13.34mm) Pin Panel Mount/Through Hole
Lowest to $9.7484
Bourns Inc.
Res Wirewound POT 20K Ohm 5% 2W 10(Elec)/10(Mech)Turn 6.34mm (39.22 X 22.23 X 26.66mm) Solder Lug Panel Mount / POT 20K OHM 2W WIREWOUND LINEAR
Lowest to $10.5292
Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $7.3955
CT Micro International Corporation
250V/400V Random Phase 6-Pin Phototriac Optocoupler
Lowest to $0.1335

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess