ST24512WG EEPROM by STMicroelectronics
The ST24512WG is a robust and versatile electrically erasable programmable read-only memory (EEPROM) chip produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance product is designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications.
With a storage capacity of 512 Kbit, the ST24512WG offers ample space for firmware storage, configuration settings, or any other data that must be preserved during power cycles. The device operates over a wide voltage range, typically from 2.5V to 5.5V, making it suitable for use in both industrial and consumer electronic products that require a stable and durable memory component.
The ST24512WG features a hardware write protection mechanism, ensuring that your data remains safe from inadvertent changes. This is particularly critical in applications where data integrity is paramount. Additionally, the device supports both the I2C fast mode and standard mode, providing flexibility in communication speed and allowing for easy integration into various system designs.
One of the key advantages of the ST24512WG is its endurance, with the EEPROM capable of withstanding up to one million write cycles and a data retention period of over 40 years. This level of reliability is essential for products that must operate over extended periods without maintenance or the need for data refreshing.
The ST24512WG is packaged in a compact SO8N package, which is highly suitable for space-constrained applications. It also operates across an industrial temperature range from -40°C to +85°C, ensuring functionality in a variety of harsh environments.
For developers and engineers, STMicroelectronics provides extensive support for the ST24512WG, including technical documentation, application notes, and development tools to streamline the integration process and reduce time to market for products incorporating this EEPROM.
In summary, the ST24512WG from STMicroelectronics is a high-quality, reliable EEPROM solution that offers excellent performance and flexibility for a multitude of applications requiring non-volatile memory storage.